Kyocera Corporation Ceramic Capacitors 1812AA681JAT1A

Description
680pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
680pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AA681JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AA681JAT1A-ND
Ceramic Capacitors 1812AA681JAT1A-ND
680pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

680pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 680Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J2033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J2033
Capacitor Ceramic 680Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J2033
CAPACITOR CERAMIC 680PF 1000V, C0G, 5%, 1812; Capacitance:680pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF 1000V, C0G, 5%, 1812; Capacitance:680pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812AA681JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AA681JAT1A
Ceramic Capacitors 1812AA681JAT1A
CAP CER 680PF 1KV NP0 1812

CAP CER 680PF 1KV NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1812AA681JAT1A-ND 56J2033 1812AA681JAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 680Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250100GKTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details