Kyocera Corporation Ceramic Capacitors 1812AA221KAT1A

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2987-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2987-6-ND
Ceramic Capacitors 478-2987-6-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2987-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2987-2-ND
Ceramic Capacitors 478-2987-2-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2987-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2987-1-ND
Ceramic Capacitors 478-2987-1-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 220Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 10R6059 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx
10R6059
Ceramic Capacitor 220Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx 10R6059
CERAMIC CAPACITOR 220PF 1000V, C0G, 10%, 1812; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 1000V, C0G, 10%, 1812; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 220Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J1987 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J1987
Capacitor Ceramic 220Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J1987
CAPACITOR CERAMIC 220PF 1000V, C0G, 10%, 1812; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 1000V, C0G, 10%, 1812; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2987-6-ND 478-2987-2-ND 10R6059 56J1987
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 220Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 220Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details