Kyocera Corporation Ceramic Capacitors 1812AA182JAT1A

Description
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812AA182JAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812AA182JAT1ATR-ND
Ceramic Capacitors 478-1812AA182JAT1ATR-ND
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812AA182JAT1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812AA182JAT1ADKR-ND
Ceramic Capacitors 478-1812AA182JAT1ADKR-ND
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812AA182JAT1ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812AA182JAT1ACT-ND
Ceramic Capacitors 478-1812AA182JAT1ACT-ND
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0018uF 1000V Capacitor
60-1812AA182JAT1A
SMD 0.0018uF 1000V Capacitor 60-1812AA182JAT1A
Cap Ceramic 0.0018uF 1000V C0G 5% Pad SMD 1812 125°C T/R Product overview: 1812AA182JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0018uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0018uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812AA182JAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0018uF 1000V C0G 5% Pad SMD 1812 125°C T/R Product overview: 1812AA182JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0018uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0018uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812AA182JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812AA182JAT1A - 854193-1812AA182JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812AA182JAT1A
854193-1812AA182JAT1A
Ceramic Capacitors - 1812AA182JAT1A 854193-1812AA182JAT1A
Manufacturer: AVX Corporation Win Source Part Number: 854193-1812AA182JAT1 A Features: 1800 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1812AA182JAT1ACT , 478-1812AA182JAT1ATR , 1812AA182JAT1A-ND, 478-1812AA182JAT1ADK R

Manufacturer: AVX Corporation
Win Source Part Number: 854193-1812AA182JAT1A
Features: 1800 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1812AA182JAT1ACT, 478-1812AA182JAT1ATR, 1812AA182JAT1A-ND, 478-1812AA182JAT1ADKR

Buy Now Datasheet
Capacitor Ceramic 1800Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J1969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J1969
Capacitor Ceramic 1800Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J1969
CAPACITOR CERAMIC 1800PF 1000V, C0G, 5%, 1812; Capacitance:1800pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 1000V, C0G, 5%, 1812; Capacitance:1800pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1812AA182JAT1ATR-ND 478-1812AA182JAT1ADKR-ND 60-1812AA182JAT1A 854193-1812AA182JAT1A 56J1969
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0018uF 1000V Capacitor Ceramic Capacitors - 1812AA182JAT1A Capacitor Ceramic 1800Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details