Kyocera Corporation Ceramic Capacitors 1812AA101JAT1A

Description
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4727-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4727-1-ND
Ceramic Capacitors 478-4727-1-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4727-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4727-6-ND
Ceramic Capacitors 478-4727-6-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4727-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4727-2-ND
Ceramic Capacitors 478-4727-2-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 10R6056 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
10R6056
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx 10R6056
CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1812; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1812; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J1919 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J1919
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J1919
CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-4727-1-ND 478-4727-6-ND 10R6056
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1808JA250101FCTSY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details