KYOCERA AVX Components Corporation Ceramic Capacitors 18127C472KAT2A

Description
4700pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72H472KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72H472KVTR-ND
Ceramic Capacitors 478-KGM43BR72H472KVTR-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18127C472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127C472KAT2A
Ceramic Capacitors 18127C472KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 4700Pf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3383
Capacitor Ceramic 4700Pf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3383
CAPACITOR CERAMIC 4700PF 500V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 500V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72H472KVTR-ND 18127C472KAT2A 56J3383
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details