KYOCERA AVX Components Corporation Ceramic Capacitors 18127C223KAT2A

Description
0.022µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72H223KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72H223KVTR-ND
Ceramic Capacitors 478-KGM43BR72H223KVTR-ND
0.022µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18127C223KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127C223KAT2A
Ceramic Capacitors 18127C223KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.022Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3378
Capacitor Ceramic 0.022Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3378
CAPACITOR CERAMIC 0.022UF 500V, X7R, 10%, 1812; Capacitance:22000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 500V, X7R, 10%, 1812; Capacitance:22000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72H223KVTR-ND 18127C223KAT2A 56J3378
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details