Kyocera Corporation Ceramic Capacitors 18127C104KAT2A

Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR72H104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72H104KVTR-ND
Ceramic Capacitors 478-KGM43FR72H104KVTR-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72H104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72H104KVCT-ND
Ceramic Capacitors 478-KGM43FR72H104KVCT-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72H104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72H104KVDKR-ND
Ceramic Capacitors 478-KGM43FR72H104KVDKR-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 500V 0.1uF Capacitor
60-18127C104KAT2A
SMD 500V 0.1uF Capacitor 60-18127C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72H104KV NEW GLOBAL PN 500V 0.1uF A 581-KGM43FR72H104KV Product overview: 18127C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18127C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72H104KV NEW GLOBAL PN 500V 0.1uF A 581-KGM43FR72H104KV Product overview: 18127C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18127C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3375 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3375
Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3375
CERAMIC CAPACITOR 0.1UF, 500V, X7R, 10%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 500V, X7R, 10%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Kyocera Avx - 85Y0354 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Kyocera Avx
85Y0354
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Kyocera Avx 85Y0354
CAP, 0.1µF, 500V, 10%, X7R, 1812; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 500V, 10%, X7R, 1812; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 500V, Mlcc, 1812 Rohs Compliant Kyocera Avx - 92AH6701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 500V, Mlcc, 1812 Rohs Compliant Kyocera Avx
92AH6701
Cap, 0.1Uf, 500V, Mlcc, 1812 Rohs Compliant Kyocera Avx 92AH6701
CAP, 0.1UF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.1UF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR72H104KVTR-ND 478-KGM43FR72H104KVDKR-ND 60-18127C104KAT2A 56J3375 85Y0354 92AH6701
Product Name Ceramic Capacitors Ceramic Capacitors SMD 500V 0.1uF Capacitor Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Kyocera Avx Cap, 0.1Uf, 500V, Mlcc, 1812 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details