KYOCERA AVX Components Corporation Ceramic Capacitors 18127A392KAT2A

Description
3900pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2H392KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H392KVTR-ND
Ceramic Capacitors 478-KGM43BCG2H392KVTR-ND
3900pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

3900pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18127A392KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127A392KAT2A
Ceramic Capacitors 18127A392KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 3900Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx - 66M5287 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx
66M5287
Capacitor Ceramic 3900Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx 66M5287
CAPACITOR CERAMIC 3900PF 500V, C0G, 10%, 1812; Capacitance:3900pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 500V, C0G, 10%, 1812; Capacitance:3900pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG2H392KVTR-ND 18127A392KAT2A 66M5287
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3900Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1572-1275-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details