Kyocera Corporation Ceramic Capacitors 18127A332JAT2A

Description
3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2H332JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H332JVTR-ND
Ceramic Capacitors 478-KGM43BCG2H332JVTR-ND
3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2H332JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H332JVCT-ND
Ceramic Capacitors 478-KGM43BCG2H332JVCT-ND
CAP CER 3300PF 500V C0G/NP0 1812

CAP CER 3300PF 500V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2H332JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H332JVDKR-ND
Ceramic Capacitors 478-KGM43BCG2H332JVDKR-ND
CAP CER 3300PF 500V C0G/NP0 1812

CAP CER 3300PF 500V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 18127A332JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127A332JAT2A
Ceramic Capacitors 18127A332JAT2A
CAP CER 3300PF 500V NP0 1812

CAP CER 3300PF 500V NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG2H332JVTR-ND 478-KGM43BCG2H332JVDKR-ND 18127A332JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers