Kyocera Corporation Ceramic Capacitors 18126D476MAT2A

Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18126D476MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18126D476MAT2A-ND
Ceramic Capacitors 18126D476MAT2A-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18126D476MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18126D476MAT2A
Ceramic Capacitors 18126D476MAT2A
CAP CER 47UF 6.3V X5R 1812

CAP CER 47UF 6.3V X5R 1812

Supplier's Site Datasheet
Capacitor Ceramic, 47Uf, 6.3V, X5R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 47Uf, 6.3V, X5R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
56J3347
Capacitor Ceramic, 47Uf, 6.3V, X5R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 56J3347
CAPACITOR CERAMIC, 47UF, 6.3V, X5R, 20%, 1812, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 47UF, 6.3V, X5R, 20%, 1812, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 18126D476MAT2A-ND 18126D476MAT2A 56J3347
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 47Uf, 6.3V, X5R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details