Kyocera Corporation Ceramic Capacitors 18126D107KAT2A

Description
100µF ±10% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µF ±10% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18126D107KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18126D107KAT2ATR-ND
Ceramic Capacitors 478-18126D107KAT2ATR-ND
100µF ±10% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)

100µF ±10% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 18126D107KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
18126D107KAT2A
Capacitors - Ceramic Capacitors 18126D107KAT2A
CAP CER 100UF 6.3V X5R 1812

CAP CER 100UF 6.3V X5R 1812

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-18126D107KAT2ATR-ND 18126D107KAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details