Kyocera Corporation Ceramic Capacitors 18125E105MAT2A

Description
1µF ±20% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7985-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7985-6-ND
Ceramic Capacitors 478-7985-6-ND
1µF ±20% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

1µF ±20% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7985-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7985-2-ND
Ceramic Capacitors 478-7985-2-ND
1µF ±20% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

1µF ±20% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7985-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7985-1-ND
Ceramic Capacitors 478-7985-1-ND
1µF ±20% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

1µF ±20% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-7985-6-ND 478-7985-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details