AVX Corporation Capacitance Kyocera Avx 18125E105MAT2A.

Description
Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:AVX 1812 MLCC Series; Product Length:4.58mm; Product Width:3.2mm; Case Size:1812RoHS Compliant: Yes
Datasheet
Description
Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:AVX 1812 MLCC Series; Product Length:4.58mm; Product Width:3.2mm; Case Size:1812RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 24AC1631 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
24AC1631
Capacitance Kyocera Avx 24AC1631
Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:AVX 1812 MLCC Series; Product Length:4.58mm; Product Width:3.2mm; Case Size:1812RoHS Compliant: Yes

Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:AVX 1812 MLCC Series; Product Length:4.58mm; Product Width:3.2mm; Case Size:1812RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC1631
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details