Kyocera Corporation Ceramic Capacitors 18125C824KAT2A

Description
0.82µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18125C824KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18125C824KAT2A-ND
Ceramic Capacitors 18125C824KAT2A-ND
0.82µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.82µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 94H7126 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
94H7126
Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 94H7126
CAPACITOR CERAMIC 0.82UF, 50V, X7R, 10%, 1812; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.82UF, 50V, X7R, 10%, 1812; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18125C824KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C824KAT2A
Ceramic Capacitors 18125C824KAT2A
CAP CER 0.82UF 50V X7R 1812

CAP CER 0.82UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 18125C824KAT2A-ND 94H7126 18125C824KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers