Kyocera Corporation Ceramic Capacitors 18125C475MAT2A

Description
4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR71H475MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR71H475MVTR-ND
Ceramic Capacitors 478-KGM43JR71H475MVTR-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR71H475MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR71H475MVDKR-ND
Ceramic Capacitors 478-KGM43JR71H475MVDKR-ND
CAP CER 4.7UF 50V X7R 1812

CAP CER 4.7UF 50V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR71H475MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR71H475MVCT-ND
Ceramic Capacitors 478-KGM43JR71H475MVCT-ND
CAP CER 4.7UF 50V X7R 1812

CAP CER 4.7UF 50V X7R 1812

Buy Now Datasheet
Singapore, Singapore
SMD 50V 4.7uF Capacitor
60-18125C475MAT2A
SMD 50V 4.7uF Capacitor 60-18125C475MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR71H475MV NEW GLOBAL PN 50V 4.7uF A 581-KGM43JR71H475MV Product overview: 18125C475MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C475MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR71H475MV NEW GLOBAL PN 50V 4.7uF A 581-KGM43JR71H475MV Product overview: 18125C475MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C475MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 18125C475MAT2A - 760663-18125C475MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18125C475MAT2A
760663-18125C475MAT2A
Ceramic Capacitors - 18125C475MAT2A 760663-18125C475MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760663-18125C475MAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm) Voltage Rating DC: 50V Thickness (Maximum): 0.040" (1.02mm) Alternative Parts (Cross-Reference): C1812X7R500-475MNE; C1812C475M5RACTU; C1812C475M5RAC7533; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760663-18125C475MAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.040" (1.02mm)
Alternative Parts (Cross-Reference): C1812X7R500-475MNE; C1812C475M5RACTU; C1812C475M5RAC7533;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 59M7197 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
59M7197
Ceramic Capacitor, 4.7Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 59M7197
CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 20%, 1812, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 20%, 1812, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR71H475MVTR-ND 478-KGM43JR71H475MVDKR-ND 60-18125C475MAT2A 760663-18125C475MAT2A 59M7197
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 4.7uF Capacitor Ceramic Capacitors - 18125C475MAT2A Ceramic Capacitor, 4.7Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details