Kyocera Corporation Ceramic Capacitors 18125C274JAT2A

Description
0.27µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.27µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18125C274JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18125C274JAT2A-ND
Ceramic Capacitors 18125C274JAT2A-ND
0.27µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1812; Capacitance Kyocera Avx - 56J3306 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1812; Capacitance Kyocera Avx
56J3306
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1812; Capacitance Kyocera Avx 56J3306
CAPACITOR CERAMIC 0.27UF, 50V, X7R, 5%, 1812; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 50V, X7R, 5%, 1812; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18125C274JAT2A-ND 56J3306
Product Name Ceramic Capacitors Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details