2.2µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 20%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 2.2UF 50V X7R 1812
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM43FR71H225MVTR-ND | 14M9270 | 18125C225MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitor, 2.2Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |