Kyocera Corporation Ceramic Capacitors 18125C224MAT2A

Description
0.22µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR71H224MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H224MVDKR-ND
Ceramic Capacitors 478-KGM43AR71H224MVDKR-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR71H224MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H224MVTR-ND
Ceramic Capacitors 478-KGM43AR71H224MVTR-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR71H224MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H224MVCT-ND
Ceramic Capacitors 478-KGM43AR71H224MVCT-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
56J3302
Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 56J3302
CAPACITOR CERAMIC 0.22UF, 50V, X7R, 20%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X7R, 20%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43AR71H224MVDKR-ND 478-KGM43AR71H224MVTR-ND 56J3302
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf, 50V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details