Kyocera Corporation Ceramic Capacitors 18125C224JAT2A

Description
CAP CER 0.22UF 50V X7R 1812
Datasheet
Description
CAP CER 0.22UF 50V X7R 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18125C224JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C224JAT2A
Ceramic Capacitors 18125C224JAT2A
CAP CER 0.22UF 50V X7R 1812

CAP CER 0.22UF 50V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 30H1314 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx
30H1314
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx 30H1314
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 5%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 5%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18125C224JAT2A 30H1314
Product Name Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - CK05BX562K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details