Kyocera Corporation SMD 50V 1uF Capacitor 18125C105MAZ2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF43GR71H105MV NEW GLOBAL PN 50V 1uF X7 A 581-KGF43GR71H105MV Product overview: 18125C105MAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C105MAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF43GR71H105MV NEW GLOBAL PN 50V 1uF X7 A 581-KGF43GR71H105MV Product overview: 18125C105MAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C105MAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1uF Capacitor
60-18125C105MAZ2A
SMD 50V 1uF Capacitor 60-18125C105MAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF43GR71H105MV NEW GLOBAL PN 50V 1uF X7 A 581-KGF43GR71H105MV Product overview: 18125C105MAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C105MAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF43GR71H105MV NEW GLOBAL PN 50V 1uF X7 A 581-KGF43GR71H105MV Product overview: 18125C105MAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C105MAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGF43GR71H105MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43GR71H105MVDKR-ND
Ceramic Capacitors 478-KGF43GR71H105MVDKR-ND
1µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43GR71H105MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43GR71H105MVTR-ND
Ceramic Capacitors 478-KGF43GR71H105MVTR-ND
1µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43GR71H105MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43GR71H105MVCT-ND
Ceramic Capacitors 478-KGF43GR71H105MVCT-ND
1µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18125C105MAZ2A - 905581-18125C105MAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18125C105MAZ2A
905581-18125C105MAZ2A
Ceramic Capacitors - 18125C105MAZ2A 905581-18125C105MAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 905581-18125C105MAZ2 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 18125C105MAZ2A/1K, 18125C105MAZ2A\\1K, 478-6389-6, 478-6389-2, 478-6389-1

Manufacturer: AVX Corporation
Win Source Part Number: 905581-18125C105MAZ2A
Series: FLEXITERM®
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 18125C105MAZ2A/1K, 18125C105MAZ2A\\1K, 478-6389-6, 478-6389-2, 478-6389-1

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 1812; Capacitance Kyocera Avx - 66M5267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 1812; Capacitance Kyocera Avx
66M5267
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 1812; Capacitance Kyocera Avx 66M5267
CAPACITOR CERAMIC, 1UF, 50V, X7R, 20%, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 20%, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-18125C105MAZ2A 478-KGF43GR71H105MVDKR-ND 478-KGF43GR71H105MVTR-ND 905581-18125C105MAZ2A 66M5267
Product Name SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 18125C105MAZ2A Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details