Kyocera Corporation Ceramic Capacitors 18125A683JAT2A

Description
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JCG1H683JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JCG1H683JVTR-ND
Ceramic Capacitors 478-KGM43JCG1H683JVTR-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JCG1H683JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JCG1H683JVCT-ND
Ceramic Capacitors 478-KGM43JCG1H683JVCT-ND
CAP CER 0.068UF 50V C0G/NP0 1812

CAP CER 0.068UF 50V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JCG1H683JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JCG1H683JVDKR-ND
Ceramic Capacitors 478-KGM43JCG1H683JVDKR-ND
CAP CER 0.068UF 50V C0G/NP0 1812

CAP CER 0.068UF 50V C0G/NP0 1812

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 20K7477 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
20K7477
Capacitor Ceramic 0.068Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 20K7477
CAPACITOR CERAMIC 0.068UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43JCG1H683JVTR-ND 478-KGM43JCG1H683JVDKR-ND 20K7477
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details