Kyocera Corporation Ceramic Capacitors 18125A562KAT2A

Description
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG1H562KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H562KVTR-ND
Ceramic Capacitors 478-KGM43BCG1H562KVTR-ND
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

5600pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18125A562KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125A562KAT2A
Ceramic Capacitors 18125A562KAT2A
CAP CER 5600PF 50V NP0 1812

CAP CER 5600PF 50V NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 5600Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J3262 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J3262
Capacitor Ceramic 5600Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J3262
CAPACITOR CERAMIC 5600PF 50V, C0G, 10%, 1812; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 50V, C0G, 10%, 1812; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG1H562KVTR-ND 18125A562KAT2A 56J3262
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 5600Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details