Kyocera Corporation Ceramic Capacitors 18125A473JAT2A

Description
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JCG1H473JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JCG1H473JVTR-ND
Ceramic Capacitors 478-KGM43JCG1H473JVTR-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JCG1H473JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JCG1H473JVCT-ND
Ceramic Capacitors 478-KGM43JCG1H473JVCT-ND
CAP CER 0.047UF 50V C0G/NP0 1812

CAP CER 0.047UF 50V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JCG1H473JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JCG1H473JVDKR-ND
Ceramic Capacitors 478-KGM43JCG1H473JVDKR-ND
CAP CER 0.047UF 50V C0G/NP0 1812

CAP CER 0.047UF 50V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3256 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J3256
Ceramic Capacitor 0.047Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J3256
CERAMIC CAPACITOR 0.047UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18125A473JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125A473JAT2A
Ceramic Capacitors 18125A473JAT2A
CAP CER 0.047UF 50V NP0 1812

CAP CER 0.047UF 50V NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JCG1H473JVTR-ND 478-KGM43JCG1H473JVDKR-ND 56J3256 18125A473JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1358299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details