Kyocera Corporation Ceramic Capacitors 18125A392JAT2A

Description
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG1H392JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H392JVTR-ND
Ceramic Capacitors 478-KGM43BCG1H392JVTR-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 3900Pf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3251 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J3251
Capacitor Ceramic 3900Pf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J3251
CAPACITOR CERAMIC 3900PF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18125A392JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125A392JAT2A
Ceramic Capacitors 18125A392JAT2A
CAP CER 3900PF 50V NP0 1812

CAP CER 3900PF 50V NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG1H392JVTR-ND 56J3251 18125A392JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 3900Pf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
IGBT Snubber Capacitor - 105PMB122KSP1 - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
5 suppliers