Kyocera Corporation Ceramic Capacitors 18125A123JAT2A

Description
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG1H123JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H123JVTR-ND
Ceramic Capacitors 478-KGM43BCG1H123JVTR-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.012Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 46M4963 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.012Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
46M4963
Ceramic Capacitor 0.012Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 46M4963
CERAMIC CAPACITOR 0.012UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.012UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM43BCG1H123JVTR-ND 46M4963
Product Name Ceramic Capacitors Ceramic Capacitor 0.012Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details