KYOCERA AVX Components Corporation Ceramic Capacitors 18125A104JBT1A

Description
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18125A104JBT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18125A104JBT1ATR-ND
Ceramic Capacitors 478-18125A104JBT1ATR-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx - 63M2964 - Newark, An Avnet Company
Chicago, IL, United States
Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx
63M2964
Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx 63M2964
SMP MLC HI-REL / T&R ROHS COMPLIANT: YES

SMP MLC HI-REL / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-18125A104JBT1ATR-ND 63M2964
Product Name Ceramic Capacitors Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers