Kyocera Corporation Ceramic Capacitors 18125A104FAT2A

Description
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JCG1H104FVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JCG1H104FVTR-ND
Ceramic Capacitors 478-KGM43JCG1H104FVTR-ND
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18125A104FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125A104FAT2A
Ceramic Capacitors 18125A104FAT2A
CAP CER 0.1UF 50V NP0 1812

CAP CER 0.1UF 50V NP0 1812

Supplier's Site Datasheet
Cap, Mlcc, C0G, 0.1Uf, 50V, 1812, Reel; Capacitance Kyocera Avx - 96Y8776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 0.1Uf, 50V, 1812, Reel; Capacitance Kyocera Avx
96Y8776
Cap, Mlcc, C0G, 0.1Uf, 50V, 1812, Reel; Capacitance Kyocera Avx 96Y8776
CAP, MLCC, C0G, 0.1UF, 50V, 1812, REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, C0G, 0.1UF, 50V, 1812, REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,100Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 86H3540 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
86H3540
Capacitor,ceramic,100Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 86H3540
Capacitor,Ceramic,10 0nF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,100nF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JCG1H104FVTR-ND 18125A104FAT2A 96Y8776 86H3540
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 0.1Uf, 50V, 1812, Reel; Capacitance Kyocera Avx Capacitor,ceramic,100Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details