CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC7552 |
| Product Name | Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0100 microF |