AVX Corporation Ceramic Capacitors - 18125A103JAT2A 18125A103JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905580-18125A103JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 18125A103JAT2A\\1K, 478-1636-2, 478-1636-1, 18125A103JAT2A/1K, 478-1636-6, 478-1636-6-NDR
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905580-18125A103JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 18125A103JAT2A\\1K, 478-1636-2, 478-1636-1, 18125A103JAT2A/1K, 478-1636-6, 478-1636-6-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18125A103JAT2A - 905580-18125A103JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18125A103JAT2A
905580-18125A103JAT2A
Ceramic Capacitors - 18125A103JAT2A 905580-18125A103JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905580-18125A103JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 18125A103JAT2A\\1K, 478-1636-2, 478-1636-1, 18125A103JAT2A/1K, 478-1636-6, 478-1636-6-NDR

Manufacturer: AVX Corporation
Win Source Part Number: 905580-18125A103JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 18125A103JAT2A\\1K, 478-1636-2, 478-1636-1, 18125A103JAT2A/1K, 478-1636-6, 478-1636-6-NDR

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H103JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103JVDKR-ND
Ceramic Capacitors 478-KGM43BCG1H103JVDKR-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H103JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103JVTR-ND
Ceramic Capacitors 478-KGM43BCG1H103JVTR-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H103JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103JVCT-ND
Ceramic Capacitors 478-KGM43BCG1H103JVCT-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.01uF Capacitor
60-18125A103JAT2A
SMD 50V 0.01uF Capacitor 60-18125A103JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BCG1H103JV NEW GLOBAL PN 50V 0.01uF A 581-KGM43BCG1H103JV Product overview: 18125A103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125A103JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BCG1H103JV NEW GLOBAL PN 50V 0.01uF A 581-KGM43BCG1H103JV Product overview: 18125A103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125A103JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1812; Capacitance Kyocera Avx - 96M1570 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1812; Capacitance Kyocera Avx
96M1570
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1812; Capacitance Kyocera Avx 96M1570
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1812; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1812; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 25H6383 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
25H6383
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 25H6383
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18125A103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125A103JAT2A
Ceramic Capacitors 18125A103JAT2A
CAP CER 10000PF 50V C0G/NP0 1812

CAP CER 10000PF 50V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905580-18125A103JAT2A 478-KGM43BCG1H103JVDKR-ND 478-KGM43BCG1H103JVTR-ND 60-18125A103JAT2A 96M1570 18125A103JAT2A
Product Name Ceramic Capacitors - 18125A103JAT2A Ceramic Capacitors Ceramic Capacitors SMD 50V 0.01uF Capacitor Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers