Kyocera Corporation Ceramic Capacitors 18123D106KAT2A

Description
10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR51E106KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR51E106KVDKR-ND
Ceramic Capacitors 478-KGM43JR51E106KVDKR-ND
10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR51E106KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR51E106KVTR-ND
Ceramic Capacitors 478-KGM43JR51E106KVTR-ND
10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR51E106KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR51E106KVCT-ND
Ceramic Capacitors 478-KGM43JR51E106KVCT-ND
10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 10uF Capacitor
60-18123D106KAT2A
SMD 25V 10uF Capacitor 60-18123D106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR51E106KV NEW GLOBAL PN 25V 10uF X A 581-KGM43JR51E106KV Product overview: 18123D106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18123D106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR51E106KV NEW GLOBAL PN 25V 10uF X A 581-KGM43JR51E106KV Product overview: 18123D106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18123D106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 18123D106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18123D106KAT2A
Ceramic Capacitors 18123D106KAT2A
CAP CER 10UF 25V X5R 1812

CAP CER 10UF 25V X5R 1812

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 03H2928 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
03H2928
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 03H2928
CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1812, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1812, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1812; Capacitance Kyocera Avx - 84K8421 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1812; Capacitance Kyocera Avx
84K8421
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1812; Capacitance Kyocera Avx 84K8421
CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1812; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1812; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR51E106KVDKR-ND 478-KGM43JR51E106KVTR-ND 60-18123D106KAT2A 18123D106KAT2A 03H2928 84K8421
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 10uF Capacitor Ceramic Capacitors Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers