Kyocera Corporation Ceramic Capacitors 18123C825KAR1-EM

Description
CAP CER 8.2UF 25V X7R 1812
Request a Quote Datasheet
Description
CAP CER 8.2UF 25V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18123C825KAR1-EMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18123C825KAR1-EMTR-ND
Ceramic Capacitors 478-18123C825KAR1-EMTR-ND
CAP CER 8.2UF 25V X7R 1812

CAP CER 8.2UF 25V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-18123C825KAR1-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18123C825KAR1-EMDKR-ND
Ceramic Capacitors 478-18123C825KAR1-EMDKR-ND
CAP CER 8.2UF 25V X7R 1812

CAP CER 8.2UF 25V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-18123C825KAR1-EMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18123C825KAR1-EMCT-ND
Ceramic Capacitors 478-18123C825KAR1-EMCT-ND
CAP CER 8.2UF 25V X7R 1812

CAP CER 8.2UF 25V X7R 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-18123C825KAR1-EMTR-ND 478-18123C825KAR1-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 8.2 microF 8.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details