Kyocera Corporation Ceramic Capacitors 18123C224KAT2A

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR71E224KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71E224KVTR-ND
Ceramic Capacitors 478-KGM43AR71E224KVTR-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3213
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3213
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 1812; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 1812; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18123C224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18123C224KAT2A
Ceramic Capacitors 18123C224KAT2A
CAP CER 0.22UF 25V X7R 1812

CAP CER 0.22UF 25V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43AR71E224KVTR-ND 56J3213 18123C224KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details