Kyocera Corporation Ceramic Capacitors 18123C105KAT2A

Description
1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR71E105KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71E105KVTR-ND
Ceramic Capacitors 478-KGM43FR71E105KVTR-ND
1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR71E105KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71E105KVDKR-ND
Ceramic Capacitors 478-KGM43FR71E105KVDKR-ND
CAP CER 1UF 25V X7R 1812

CAP CER 1UF 25V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR71E105KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71E105KVCT-ND
Ceramic Capacitors 478-KGM43FR71E105KVCT-ND
CAP CER 1UF 25V X7R 1812

CAP CER 1UF 25V X7R 1812

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 85C0285 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
85C0285
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 85C0285
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18123C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18123C105KAT2A
Ceramic Capacitors 18123C105KAT2A
CAP CER 1UF 25V X7R 1812

CAP CER 1UF 25V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR71E105KVTR-ND 478-KGM43FR71E105KVDKR-ND 85C0285 18123C105KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details