Kyocera Corporation Ceramic Capacitors 18123A393JAT2A

Description
0.039µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JCG1E393JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JCG1E393JVTR-ND
Ceramic Capacitors 478-KGM43JCG1E393JVTR-ND
0.039µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.039µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.039Uf 25V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J3204 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 25V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J3204
Capacitor Ceramic 0.039Uf 25V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J3204
CAPACITOR CERAMIC 0.039UF 25V, C0G, 5%, 1812; Capacitance:39000pF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.039UF 25V, C0G, 5%, 1812; Capacitance:39000pF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18123A393JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18123A393JAT2A
Ceramic Capacitors 18123A393JAT2A
CAP CER 0.039UF 25V NP0 1812

CAP CER 0.039UF 25V NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43JCG1E393JVTR-ND 56J3204 18123A393JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.039Uf 25V, C0G, 5%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers