Kyocera Corporation Ceramic Capacitors 18123A183FAT2A

Description
0.018µF ±1% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.018µF ±1% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG1E183FVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1E183FVTR-ND
Ceramic Capacitors 478-KGM43BCG1E183FVTR-ND
0.018µF ±1% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.018µF ±1% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor, Multilayer, Ceramic, 25V, 1% +Tol, 1% -Tol, C0G, 30Ppm/cel Tc, 0.018Uf, Surface Mount, 1812 Rohs Compliant Kyocera Avx - 96AJ3233 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, Multilayer, Ceramic, 25V, 1% +Tol, 1% -Tol, C0G, 30Ppm/cel Tc, 0.018Uf, Surface Mount, 1812 Rohs Compliant Kyocera Avx
96AJ3233
Ceramic Capacitor, Multilayer, Ceramic, 25V, 1% +Tol, 1% -Tol, C0G, 30Ppm/cel Tc, 0.018Uf, Surface Mount, 1812 Rohs Compliant Kyocera Avx 96AJ3233
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 25V, 1% +TOL, 1% -TOL, C0G, 30PPM/CEL TC, 0.018UF, SURFACE MOUNT, 1812 ROHS COMPLIANT: YES

CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 25V, 1% +TOL, 1% -TOL, C0G, 30PPM/CEL TC, 0.018UF, SURFACE MOUNT, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM43BCG1E183FVTR-ND 96AJ3233
Product Name Ceramic Capacitors Ceramic Capacitor, Multilayer, Ceramic, 25V, 1% +Tol, 1% -Tol, C0G, 30Ppm/cel Tc, 0.018Uf, Surface Mount, 1812 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details