Kyocera Corporation Ceramic Capacitors 18122C333KAT2A

Description
0.033µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR72D333KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72D333KVTR-ND
Ceramic Capacitors 478-KGM43AR72D333KVTR-ND
0.033µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.033µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3188 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3188
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3188
CAPACITOR CERAMIC 0.033UF 200V, X7R, 10%, 1812; Capacitance:33000pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 200V, X7R, 10%, 1812; Capacitance:33000pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18122C333KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18122C333KAT2A
Ceramic Capacitors 18122C333KAT2A
CAP CER 0.033UF 200V X7R 1812

CAP CER 0.033UF 200V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43AR72D333KVTR-ND 56J3188 18122C333KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH200K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details