Kyocera Corporation Ceramic Capacitors 18122C224KAT2A

Description
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR72D224KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72D224KVTR-ND
Ceramic Capacitors 478-KGM43FR72D224KVTR-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72D224KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72D224KVDKR-ND
Ceramic Capacitors 478-KGM43FR72D224KVDKR-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72D224KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72D224KVCT-ND
Ceramic Capacitors 478-KGM43FR72D224KVCT-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 200V 22uF Capacitor
60-18122C224KAT2A
SMD 200V 22uF Capacitor 60-18122C224KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72D224KV NEW GLOBAL PN 200V .22uF A 581-KGM43FR72D224KV Product overview: 18122C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18122C224KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72D224KV NEW GLOBAL PN 200V .22uF A 581-KGM43FR72D224KV Product overview: 18122C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18122C224KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 18122C224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18122C224KAT2A
Ceramic Capacitors 18122C224KAT2A
CAP CER 0.22UF 200V X7R 1812

CAP CER 0.22UF 200V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3184 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3184
Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3184
CERAMIC CAPACITOR 0.22UF 200V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 200V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.22Uf, 200V, 1812; Capacitance Kyocera Avx - 96Y8774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 200V, 1812; Capacitance Kyocera Avx
96Y8774
Cap, Mlcc, X7R, 0.22Uf, 200V, 1812; Capacitance Kyocera Avx 96Y8774
CAP, MLCC, X7R, 0.22UF, 200V, 1812; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Case Size:1812RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 200V, 1812; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Case Size:1812RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR72D224KVTR-ND 478-KGM43FR72D224KVDKR-ND 60-18122C224KAT2A 18122C224KAT2A 56J3184
Product Name Ceramic Capacitors Ceramic Capacitors SMD 200V 22uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.22Uf 200V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details