0.1µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
0.1µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
0.1µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP, MLCC, X7R, 0.1UF, 200V, 1812; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes
CAP, MLCC, X7R, 0.1UF, 200V, 1812; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM43BR72D104MVTR-ND | 478-KGM43BR72D104MVDKR-ND | 66M5244 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 0.1Uf, 200V, 1812; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |