Kyocera Corporation Ceramic Capacitors 18122C103KAT2A

Description
10000pF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR72D103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72D103KVTR-ND
Ceramic Capacitors 478-KGM43AR72D103KVTR-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR72D103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72D103KVDKR-ND
Ceramic Capacitors 478-KGM43AR72D103KVDKR-ND
CAP CER 10000PF 200V X7R 1812

CAP CER 10000PF 200V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR72D103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72D103KVCT-ND
Ceramic Capacitors 478-KGM43AR72D103KVCT-ND
CAP CER 10000PF 200V X7R 1812

CAP CER 10000PF 200V X7R 1812

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 200V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3169 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 200V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3169
Capacitor Ceramic 0.01Uf 200V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3169
CAPACITOR CERAMIC 0.01UF 200V, X7R, 10%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 200V, X7R, 10%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43AR72D103KVTR-ND 478-KGM43AR72D103KVDKR-ND 56J3169
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 200V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details