Kyocera Corporation Ceramic Capacitors 18122A222JAT2A

Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2D222JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2D222JVCT-ND
Ceramic Capacitors 478-KGM43BCG2D222JVCT-ND
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2200pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2D222JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2D222JVDKR-ND
Ceramic Capacitors 478-KGM43BCG2D222JVDKR-ND
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2200pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2D222JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2D222JVTR-ND
Ceramic Capacitors 478-KGM43BCG2D222JVTR-ND
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2200pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2200Pf 200V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3157 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 200V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J3157
Capacitor Ceramic 2200Pf 200V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J3157
CAPACITOR CERAMIC 2200PF 200V, C0G, 5%, 1812, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 200V, C0G, 5%, 1812, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG2D222JVCT-ND 478-KGM43BCG2D222JVDKR-ND 56J3157
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2200Pf 200V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details