Kyocera Corporation Ceramic Capacitors 18122A182JAT2A

Description
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2D182JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2D182JVTR-ND
Ceramic Capacitors 478-KGM43BCG2D182JVTR-ND
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1800pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 1800Pf 200V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J3152 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 200V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J3152
Capacitor Ceramic 1800Pf 200V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J3152
CAPACITOR CERAMIC 1800PF 200V, C0G, 5%, 1812; Capacitance:1800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 200V, C0G, 5%, 1812; Capacitance:1800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18122A182JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18122A182JAT2A
Ceramic Capacitors 18122A182JAT2A
CAP CER 1800PF 200V NP0 1812

CAP CER 1800PF 200V NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG2D182JVTR-ND 56J3152 18122A182JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 1800Pf 200V, C0G, 5%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-1092-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers