1000pF ±1% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Capacitor,Ceramic,10
CAP CER 1000PF 200V NP0 1812
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM43BCG2D102FVTR-ND | 87H7044 | 18122A102FAT2A |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1000Pf,200Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |