Kyocera Corporation Ceramic Capacitors 18121C564MAT2A

Description
0.56µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.56µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18121C564MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18121C564MAT2A-ND
Ceramic Capacitors 18121C564MAT2A-ND
0.56µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.56µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.56Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 28H8511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.56Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
28H8511
Capacitor Ceramic 0.56Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 28H8511
CAPACITOR CERAMIC 0.56UF 100V, X7R, 20%, 1812, FULL REEL; Capacitance:0.56µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.56UF 100V, X7R, 20%, 1812, FULL REEL; Capacitance:0.56µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18121C564MAT2A-ND 28H8511
Product Name Ceramic Capacitors Capacitor Ceramic 0.56Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Ceramic Capacitors - 1329740-C0603C103K5RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details