Kyocera Corporation Ceramic Capacitors 18121C473KAT2A

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR72A473KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72A473KVTR-ND
Ceramic Capacitors 478-KGM43AR72A473KVTR-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR72A473KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72A473KVCT-ND
Ceramic Capacitors 478-KGM43AR72A473KVCT-ND
CAP CER 0.047UF 100V X7R 1812

CAP CER 0.047UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR72A473KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72A473KVDKR-ND
Ceramic Capacitors 478-KGM43AR72A473KVDKR-ND
CAP CER 0.047UF 100V X7R 1812

CAP CER 0.047UF 100V X7R 1812

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3139
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3139
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43AR72A473KVTR-ND 478-KGM43AR72A473KVDKR-ND 56J3139
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers