Kyocera Corporation Ceramic Capacitors 18121C334MAT2A

Description
0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72A334MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334MVTR-ND
Ceramic Capacitors 478-KGM43BR72A334MVTR-ND
0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A334MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334MVDKR-ND
Ceramic Capacitors 478-KGM43BR72A334MVDKR-ND
CAP CER 0.33UF 100V X7R 1812

CAP CER 0.33UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A334MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334MVCT-ND
Ceramic Capacitors 478-KGM43BR72A334MVCT-ND
CAP CER 0.33UF 100V X7R 1812

CAP CER 0.33UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 18121C334MAT2A - 854188-18121C334MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18121C334MAT2A
854188-18121C334MAT2A
Ceramic Capacitors - 18121C334MAT2A 854188-18121C334MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 854188-18121C334MAT2 A Features: 0.33 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 854188-18121C334MAT2A
Features: 0.33 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 66M5231 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
66M5231
Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 66M5231
CAPACITOR CERAMIC 0.33UF 100V, X7R, 20%, 1812, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 100V, X7R, 20%, 1812, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72A334MVTR-ND 478-KGM43BR72A334MVDKR-ND 854188-18121C334MAT2A 66M5231
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 18121C334MAT2A Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details