Kyocera Corporation Ceramic Capacitors 18121C334KAZ2A

Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43GR72A334KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43GR72A334KVDKR-ND
Ceramic Capacitors 478-KGF43GR72A334KVDKR-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43GR72A334KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43GR72A334KVCT-ND
Ceramic Capacitors 478-KGF43GR72A334KVCT-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43GR72A334KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43GR72A334KVTR-ND
Ceramic Capacitors 478-KGF43GR72A334KVTR-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 100V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx - 12AC6854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 100V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx
12AC6854
Cap, 0.33Μf, 100V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx 12AC6854
CAP, 0.33µF, 100V, 10%, X7R, 1812, REEL; Capacitance:0.33µF; Voltage Rating:100V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating RoHS Compliant: Yes

CAP, 0.33µF, 100V, 10%, X7R, 1812, REEL; Capacitance:0.33µF; Voltage Rating:100V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 26M6003 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
26M6003
Multilayer Ceramic Capacitor, Flexiterm Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 26M6003
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18121C334KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C334KAZ2A
Ceramic Capacitors 18121C334KAZ2A
CAP CER 0.33UF 100V X7R 1812

CAP CER 0.33UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF43GR72A334KVDKR-ND 478-KGF43GR72A334KVCT-ND 12AC6854 26M6003 18121C334KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 100V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX684K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BD-20X20X5-G-120-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details