Kyocera Corporation Ceramic Capacitors 18121C334JAT2A

Description
0.33µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72A334JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334JVDKR-ND
Ceramic Capacitors 478-KGM43BR72A334JVDKR-ND
0.33µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A334JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334JVCT-ND
Ceramic Capacitors 478-KGM43BR72A334JVCT-ND
0.33µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A334JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334JVTR-ND
Ceramic Capacitors 478-KGM43BR72A334JVTR-ND
0.33µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx - 56J3134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx
56J3134
Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx 56J3134
CAPACITOR CERAMIC 0.33UF 100V, X7R, 5%, 1812; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 100V, X7R, 5%, 1812; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72A334JVDKR-ND 478-KGM43BR72A334JVCT-ND 56J3134
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details