Kyocera Corporation Ceramic Capacitors 18121C225M4Z2A

Description
2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF43JR72A225MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF43JR72A225MVTR-ND
Ceramic Capacitors 478-KAF43JR72A225MVTR-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF43JR72A225MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF43JR72A225MVDKR-ND
Ceramic Capacitors 478-KAF43JR72A225MVDKR-ND
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KAF43JR72A225MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF43JR72A225MVCT-ND
Ceramic Capacitors 478-KAF43JR72A225MVCT-ND
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF43JR72A225MVTR-ND 478-KAF43JR72A225MVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details