AVX Corporation Ceramic Capacitors 18121C225KAZ2A

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43JR72A225KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JR72A225KVDKR-ND
Ceramic Capacitors 478-KGF43JR72A225KVDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43JR72A225KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JR72A225KVTR-ND
Ceramic Capacitors 478-KGF43JR72A225KVTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43JR72A225KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JR72A225KVCT-ND
Ceramic Capacitors 478-KGF43JR72A225KVCT-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6088 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6088
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6088
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1812; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1812; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 70K7216 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
70K7216
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 70K7216
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18121C225KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C225KAZ2A
Ceramic Capacitors 18121C225KAZ2A
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF43JR72A225KVDKR-ND 478-KGF43JR72A225KVTR-ND 10R6088 18121C225KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details