2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KAF43JR72A225KVTR-ND | 478-KAF43JR72A225KVDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.2 microF | 2.2 microF |